Vishay Intertechnology, Inc. RES 1.69K OHM 1/2W 0.1% AXIAL CMF551K6900BEBF

Description
RES 1.69Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/2W 0.1% AXIAL - CMF551K6900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/2W 0.1% AXIAL
CMF551K6900BEBF
RES 1.69K OHM 1/2W 0.1% AXIAL CMF551K6900BEBF
RES 1.69Kohm 1/2W 0.1% AXIAL

RES 1.69Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6900BEBF-ND
Through Hole Resistors CMF551K6900BEBF-ND
1.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6346 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6346
Resistor,metal Film,16.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6346
Resistor,Metal Film,16.9KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,16.9KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6900BEBF CMF551K6900BEBF-ND 40C6346
Product Name RES 1.69K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,16.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details