Vishay Intertechnology, Inc. RES 1.683K OHM 1/2W 0.25% AXIAL CMF551K6830CER6

Description
RES 1.683Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 1.683Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.683K OHM 1/2W 0.25% AXIAL - CMF551K6830CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.683K OHM 1/2W 0.25% AXIAL
CMF551K6830CER6
RES 1.683K OHM 1/2W 0.25% AXIAL CMF551K6830CER6
RES 1.683Kohm 1/2W 0.25% AXIAL

RES 1.683Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6830CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6830CER6-ND
Through Hole Resistors CMF551K6830CER6-ND
1.683 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.683 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.683 Kohm, +/0.25 Percent, 25 Ppm Vishay - 40C6342 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.683 Kohm, +/0.25 Percent, 25 Ppm Vishay
40C6342
Cmf55, 1.683 Kohm, +/0.25 Percent, 25 Ppm Vishay 40C6342
CMF55, 1.683 kOhm, +/- 0.25 Percent, 25 ppm

CMF55, 1.683 kOhm, +/- 0.25 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6830CER6 CMF551K6830CER6-ND 40C6342
Product Name RES 1.683K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf55, 1.683 Kohm, +/0.25 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1683 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details