Vishay Intertechnology, Inc. Through Hole Resistors CMF551K6830CEEB

Description
1.683 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.683 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K6830CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6830CEEB-ND
Through Hole Resistors CMF551K6830CEEB-ND
1.683 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.683 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.683K OHM 1/2W 0.25% AXIAL - CMF551K6830CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.683K OHM 1/2W 0.25% AXIAL
CMF551K6830CEEB
RES 1.683K OHM 1/2W 0.25% AXIAL CMF551K6830CEEB
RES 1.683Kohm 1/2W 0.25% AXIAL

RES 1.683Kohm 1/2W 0.25% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF551K6830CEEB-ND CMF551K6830CEEB
Product Name Through Hole Resistors RES 1.683K OHM 1/2W 0.25% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details