Vishay Intertechnology, Inc. RES 1.667K OHM 1/2W 0.1% AXIAL CMF551K6670BHRE

Description
RES 1.667Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.667Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.667K OHM 1/2W 0.1% AXIAL - CMF551K6670BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.667K OHM 1/2W 0.1% AXIAL
CMF551K6670BHRE
RES 1.667K OHM 1/2W 0.1% AXIAL CMF551K6670BHRE
RES 1.667Kohm 1/2W 0.1% AXIAL

RES 1.667Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6670BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6670BHRE-ND
Through Hole Resistors CMF551K6670BHRE-ND
1.667 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.667 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.667K .1% T-2 R36 Vishay - 67P9237 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.667K .1% T-2 R36 Vishay
67P9237
Cmf-55 1.667K .1% T-2 R36 Vishay 67P9237
CMF-55 1.667K .1% T-2 R36

CMF-55 1.667K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6670BHRE CMF551K6670BHRE-ND 67P9237
Product Name RES 1.667K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.667K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1667 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details