Vishay Intertechnology, Inc. RES 1.667K OHM 1/2W 0.1% AXIAL CMF551K6670BHEB

Description
RES 1.667Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.667Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.667K OHM 1/2W 0.1% AXIAL - CMF551K6670BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.667K OHM 1/2W 0.1% AXIAL
CMF551K6670BHEB
RES 1.667K OHM 1/2W 0.1% AXIAL CMF551K6670BHEB
RES 1.667Kohm 1/2W 0.1% AXIAL

RES 1.667Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6670BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6670BHEB-ND
Through Hole Resistors CMF551K6670BHEB-ND
1.667 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.667 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.667K .1% T-2 Eb E3 Vishay - 67P9236 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.667K .1% T-2 Eb E3 Vishay
67P9236
Cmf-55 1.667K .1% T-2 Eb E3 Vishay 67P9236
CMF-55 1.667K .1% T-2 EB e3

CMF-55 1.667K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6670BHEB CMF551K6670BHEB-ND 67P9236
Product Name RES 1.667K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.667K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1667 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details