Vishay Intertechnology, Inc. RES 1.65K OHM 1/2W 1% AXIAL CMF551K6500FLBF

Description
RES 1.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/2W 1% AXIAL - CMF551K6500FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/2W 1% AXIAL
CMF551K6500FLBF
RES 1.65K OHM 1/2W 1% AXIAL CMF551K6500FLBF
RES 1.65Kohm 1/2W 1% AXIAL

RES 1.65Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6500FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6500FLBF-ND
Through Hole Resistors CMF551K6500FLBF-ND
1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.65K 1% T-0 B14 Vishay - 67P9234 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.65K 1% T-0 B14 Vishay
67P9234
Cmf-55 1.65K 1% T-0 B14 Vishay 67P9234
CMF-55 1.65K 1% T-0 B14

CMF-55 1.65K 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6500FLBF CMF551K6500FLBF-ND 67P9234
Product Name RES 1.65K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.65K 1% T-0 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details