Vishay Intertechnology, Inc. Through Hole Resistors CMF551K6500FKR670

Description
1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K6500FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6500FKR670-ND
Through Hole Resistors CMF551K6500FKR670-ND
1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.65K OHM 1/2W 1% AXIAL - CMF551K6500FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/2W 1% AXIAL
CMF551K6500FKR670
RES 1.65K OHM 1/2W 1% AXIAL CMF551K6500FKR670
RES 1.65Kohm 1/2W 1% AXIAL

RES 1.65Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 1.65K 1% T-1 Re6 Vishay - 67P9228 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.65K 1% T-1 Re6 Vishay
67P9228
Cmf-55-70 1.65K 1% T-1 Re6 Vishay 67P9228
CMF-55-70 1.65K 1% T-1 RE6

CMF-55-70 1.65K 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6500FKR670-ND CMF551K6500FKR670 67P9228
Product Name Through Hole Resistors RES 1.65K OHM 1/2W 1% AXIAL Cmf-55-70 1.65K 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details