Vishay Intertechnology, Inc. RES 1.65K OHM 1/2W 1% AXIAL CMF551K6500FKR6

Description
RES 1.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/2W 1% AXIAL - CMF551K6500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/2W 1% AXIAL
CMF551K6500FKR6
RES 1.65K OHM 1/2W 1% AXIAL CMF551K6500FKR6
RES 1.65Kohm 1/2W 1% AXIAL

RES 1.65Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6500FKR6-ND
Through Hole Resistors CMF551K6500FKR6-ND
1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K6500FKR6 CMF551K6500FKR6-ND
Product Name RES 1.65K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details