Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K6500FHEA

Description
Metal Film Resistors - Through Hole CMF-55 1.65K 1% T-2 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 1.65K 1% T-2 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K6500FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K6500FHEA
Metal Film Resistors - CMF551K6500FHEA
Metal Film Resistors - Through Hole CMF-55 1.65K 1% T-2 EA e3

Metal Film Resistors - Through Hole CMF-55 1.65K 1% T-2 EA e3

Supplier's Site
Through Hole Resistors - CMF551K6500FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6500FHEA-ND
Through Hole Resistors CMF551K6500FHEA-ND
1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.65K 1% T-2 Ea E3 Vishay - 67P9223 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.65K 1% T-2 Ea E3 Vishay
67P9223
Cmf-55 1.65K 1% T-2 Ea E3 Vishay 67P9223
CMF-55 1.65K 1% T-2 EA e3

CMF-55 1.65K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6500FHEA CMF551K6500FHEA-ND 67P9223
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.65K 1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers