Vishay Intertechnology, Inc. RES 1.65K OHM 1/2W 0.5% AXIAL CMF551K6500DHEK

Description
RES 1.65Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/2W 0.5% AXIAL - CMF551K6500DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/2W 0.5% AXIAL
CMF551K6500DHEK
RES 1.65K OHM 1/2W 0.5% AXIAL CMF551K6500DHEK
RES 1.65Kohm 1/2W 0.5% AXIAL

RES 1.65Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6500DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6500DHEK-ND
Through Hole Resistors CMF551K6500DHEK-ND
1.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.65K .5% T-2 Ek E3 Vishay - 67P9222 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.65K .5% T-2 Ek E3 Vishay
67P9222
Cmf-55 1.65K .5% T-2 Ek E3 Vishay 67P9222
CMF-55 1.65K .5% T-2 EK e3

CMF-55 1.65K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6500DHEK CMF551K6500DHEK-ND 67P9222
Product Name RES 1.65K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.65K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details