Vishay Intertechnology, Inc. Through Hole Resistors CMF551K6500DHEA

Description
1.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K6500DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6500DHEA-ND
Through Hole Resistors CMF551K6500DHEA-ND
1.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.65K OHM 1/2W 0.5% AXIAL - CMF551K6500DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/2W 0.5% AXIAL
CMF551K6500DHEA
RES 1.65K OHM 1/2W 0.5% AXIAL CMF551K6500DHEA
RES 1.65Kohm 1/2W 0.5% AXIAL

RES 1.65Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 1.65K .5% T-2 Ea E3 Vishay - 67P9220 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.65K .5% T-2 Ea E3 Vishay
67P9220
Cmf-55 1.65K .5% T-2 Ea E3 Vishay 67P9220
CMF-55 1.65K .5% T-2 EA e3

CMF-55 1.65K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6500DHEA-ND CMF551K6500DHEA 67P9220
Product Name Through Hole Resistors RES 1.65K OHM 1/2W 0.5% AXIAL Cmf-55 1.65K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details