Vishay Intertechnology, Inc. RES 1.65K OHM 1/2W 0.1% AXIAL CMF551K6500BHEA

Description
RES 1.65Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/2W 0.1% AXIAL - CMF551K6500BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/2W 0.1% AXIAL
CMF551K6500BHEA
RES 1.65K OHM 1/2W 0.1% AXIAL CMF551K6500BHEA
RES 1.65Kohm 1/2W 0.1% AXIAL

RES 1.65Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6500BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6500BHEA-ND
Through Hole Resistors CMF551K6500BHEA-ND
1.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.65K .1% T-2 Ea E3 Vishay - 67P9217 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.65K .1% T-2 Ea E3 Vishay
67P9217
Cmf-55 1.65K .1% T-2 Ea E3 Vishay 67P9217
CMF-55 1.65K .1% T-2 EA e3

CMF-55 1.65K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6500BHEA CMF551K6500BHEA-ND 67P9217
Product Name RES 1.65K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.65K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details