Vishay Precision Group Metal Film Resistors - CMF551K6400BHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K6400BHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K6400BHWF
Metal Film Resistors - CMF551K6400BHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 1.64 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C6309 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.64 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C6309
Cmf55, 1.64 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C6309
CMF55, 1.64 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 1.64 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF551K6400BHWF 40C6309
Product Name Metal Film Resistors - Cmf55, 1.64 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details