Vishay Intertechnology, Inc. RES 1.62K OHM 1/2W 1% AXIAL CMF551K6200FKR670

Description
RES 1.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/2W 1% AXIAL - CMF551K6200FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/2W 1% AXIAL
CMF551K6200FKR670
RES 1.62K OHM 1/2W 1% AXIAL CMF551K6200FKR670
RES 1.62Kohm 1/2W 1% AXIAL

RES 1.62Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6200FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6200FKR670-ND
Through Hole Resistors CMF551K6200FKR670-ND
1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.62K 1% T-1 Re6 Vishay - 67P9211 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.62K 1% T-1 Re6 Vishay
67P9211
Cmf-55-70 1.62K 1% T-1 Re6 Vishay 67P9211
CMF-55-70 1.62K 1% T-1 RE6

CMF-55-70 1.62K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6200FKR670 CMF551K6200FKR670-ND 67P9211
Product Name RES 1.62K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.62K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details