Vishay Intertechnology, Inc. RES 1.62K OHM 1/2W 1% AXIAL CMF551K6200FKR6

Description
RES 1.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/2W 1% AXIAL - CMF551K6200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/2W 1% AXIAL
CMF551K6200FKR6
RES 1.62K OHM 1/2W 1% AXIAL CMF551K6200FKR6
RES 1.62Kohm 1/2W 1% AXIAL

RES 1.62Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6200FKR6-ND
Through Hole Resistors CMF551K6200FKR6-ND
1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K6200FKR6 CMF551K6200FKR6-ND
Product Name RES 1.62K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details