Vishay Intertechnology, Inc. RES 1.62K OHM 1/2W 1% AXIAL CMF551K6200FKEA70

Description
RES 1.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/2W 1% AXIAL - CMF551K6200FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/2W 1% AXIAL
CMF551K6200FKEA70
RES 1.62K OHM 1/2W 1% AXIAL CMF551K6200FKEA70
RES 1.62Kohm 1/2W 1% AXIAL

RES 1.62Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6200FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6200FKEA70-ND
Through Hole Resistors CMF551K6200FKEA70-ND
1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.62K 1% T-1 Ea E3 Vishay - 67P9206 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.62K 1% T-1 Ea E3 Vishay
67P9206
Cmf-55-70 1.62K 1% T-1 Ea E3 Vishay 67P9206
CMF-55-70 1.62K 1% T-1 EA e3

CMF-55-70 1.62K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6200FKEA70 CMF551K6200FKEA70-ND 67P9206
Product Name RES 1.62K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.62K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers