Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1.62Kohms 1%
RES 1.62K OHM 1/2W 1% AXIAL Product overview: CMF551K6200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K6200FHEB can be used for catalog matching and distributor lookup.
1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 1.62K 1% T-2 EB e3
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF551K6200FHEB | 53-CMF551K6200FHEB | CMF1.62KHFTR-ND | 67P9203 |
| Product Name | Vishay/DaleMetal Film Resistors - | 2W Resistor | Through Hole Resistors | Cmf-55 1.62K 1% T-2 Eb E3 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Resistance Range | 1620 ohms | 1620 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 250 volts |