Vishay Intertechnology, Inc. Through Hole Resistors CMF551K6200FHBF70

Description
1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K6200FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6200FHBF70-ND
Through Hole Resistors CMF551K6200FHBF70-ND
1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.62K OHM 1/2W 1% AXIAL - CMF551K6200FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/2W 1% AXIAL
CMF551K6200FHBF70
RES 1.62K OHM 1/2W 1% AXIAL CMF551K6200FHBF70
RES 1.62Kohm 1/2W 1% AXIAL

RES 1.62Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 1.62 Kohm, +/1 Percent, 50 Ppm Vishay - 40C6298 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.62 Kohm, +/1 Percent, 50 Ppm Vishay
40C6298
Cmf55, 1.62 Kohm, +/1 Percent, 50 Ppm Vishay 40C6298
CMF55, 1.62 kOhm, +/- 1 Percent, 50 ppm

CMF55, 1.62 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6200FHBF70-ND CMF551K6200FHBF70 40C6298
Product Name Through Hole Resistors RES 1.62K OHM 1/2W 1% AXIAL Cmf55, 1.62 Kohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details