Vishay Intertechnology, Inc. RES 1.62K OHM 1/2W 0.5% AXIAL CMF551K6200DHEA

Description
RES 1.62Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/2W 0.5% AXIAL - CMF551K6200DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/2W 0.5% AXIAL
CMF551K6200DHEA
RES 1.62K OHM 1/2W 0.5% AXIAL CMF551K6200DHEA
RES 1.62Kohm 1/2W 0.5% AXIAL

RES 1.62Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6200DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6200DHEA-ND
Through Hole Resistors CMF551K6200DHEA-ND
1.62 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.62K .5% T-2 Ea E3 Vishay - 67P9199 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.62K .5% T-2 Ea E3 Vishay
67P9199
Cmf-55 1.62K .5% T-2 Ea E3 Vishay 67P9199
CMF-55 1.62K .5% T-2 EA e3

CMF-55 1.62K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6200DHEA CMF551K6200DHEA-ND 67P9199
Product Name RES 1.62K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.62K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details