Vishay Intertechnology, Inc. RES 1.62K OHM 1/2W 0.1% AXIAL CMF551K6200BHR6

Description
RES 1.62Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/2W 0.1% AXIAL - CMF551K6200BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/2W 0.1% AXIAL
CMF551K6200BHR6
RES 1.62K OHM 1/2W 0.1% AXIAL CMF551K6200BHR6
RES 1.62Kohm 1/2W 0.1% AXIAL

RES 1.62Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6200BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6200BHR6-ND
Through Hole Resistors CMF551K6200BHR6-ND
1.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K6200BHR6 CMF551K6200BHR6-ND
Product Name RES 1.62K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details