Vishay Intertechnology, Inc. Through Hole Resistors CMF551K6200BER6

Description
1.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K6200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6200BER6-ND
Through Hole Resistors CMF551K6200BER6-ND
1.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.62K OHM 1/2W 0.1% AXIAL - CMF551K6200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/2W 0.1% AXIAL
CMF551K6200BER6
RES 1.62K OHM 1/2W 0.1% AXIAL CMF551K6200BER6
RES 1.62Kohm 1/2W 0.1% AXIAL

RES 1.62Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,16.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6278 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6278
Resistor,metal Film,16.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6278
Resistor,Metal Film,16.2KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,16.2KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6200BER6-ND CMF551K6200BER6 40C6278
Product Name Through Hole Resistors RES 1.62K OHM 1/2W 0.1% AXIAL Resistor,metal Film,16.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details