Vishay Intertechnology, Inc. RES 1.6K OHM 1/2W 0.5% AXIAL CMF551K6000DHBF

Description
RES 1.6Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1/2W 0.5% AXIAL - CMF551K6000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1/2W 0.5% AXIAL
CMF551K6000DHBF
RES 1.6K OHM 1/2W 0.5% AXIAL CMF551K6000DHBF
RES 1.6Kohm 1/2W 0.5% AXIAL

RES 1.6Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6000DHBF-ND
Through Hole Resistors CMF551K6000DHBF-ND
1.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.6K .5% T-2 B14 Vishay - 67P9193 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.6K .5% T-2 B14 Vishay
67P9193
Cmf-55 1.6K .5% T-2 B14 Vishay 67P9193
CMF-55 1.6K .5% T-2 B14

CMF-55 1.6K .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6000DHBF CMF551K6000DHBF-ND 67P9193
Product Name RES 1.6K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.6K .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details