Vishay Intertechnology, Inc. RES 1.6K OHM 1/2W 0.1% AXIAL CMF551K6000BHSA

Description
RES 1.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1/2W 0.1% AXIAL - CMF551K6000BHSA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1/2W 0.1% AXIAL
CMF551K6000BHSA
RES 1.6K OHM 1/2W 0.1% AXIAL CMF551K6000BHSA
RES 1.6Kohm 1/2W 0.1% AXIAL

RES 1.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6000BHSA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6000BHSA-ND
Through Hole Resistors CMF551K6000BHSA-ND
1.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.6K .1% T-2 S09 Vishay - 67P9192 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.6K .1% T-2 S09 Vishay
67P9192
Cmf-55 1.6K .1% T-2 S09 Vishay 67P9192
CMF-55 1.6K .1% T-2 S09

CMF-55 1.6K .1% T-2 S09

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6000BHSA CMF551K6000BHSA-ND 67P9192
Product Name RES 1.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.6K .1% T-2 S09 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details