Vishay Intertechnology, Inc. RES 1.6K OHM 1/2W 0.1% AXIAL CMF551K6000BHRE

Description
RES 1.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1/2W 0.1% AXIAL - CMF551K6000BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1/2W 0.1% AXIAL
CMF551K6000BHRE
RES 1.6K OHM 1/2W 0.1% AXIAL CMF551K6000BHRE
RES 1.6Kohm 1/2W 0.1% AXIAL

RES 1.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6000BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6000BHRE-ND
Through Hole Resistors CMF551K6000BHRE-ND
1.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K6000BHRE CMF551K6000BHRE-ND
Product Name RES 1.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details