Vishay Intertechnology, Inc. Through Hole Resistors CMF551K6000BHR6

Description
1.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K6000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6000BHR6-ND
Through Hole Resistors CMF551K6000BHR6-ND
1.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K6000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K6000BHR6
Metal Film Resistors - CMF551K6000BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,16Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6272 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6272
Resistor,metal Film,16Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6272
Resistor,Metal Film,16KOhms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,16KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6000BHR6-ND CMF551K6000BHR6 40C6272
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,16Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details