Vishay Intertechnology, Inc. RES 1.6K OHM 1/2W 0.1% AXIAL CMF551K6000BHBF

Description
RES 1.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1/2W 0.1% AXIAL - CMF551K6000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1/2W 0.1% AXIAL
CMF551K6000BHBF
RES 1.6K OHM 1/2W 0.1% AXIAL CMF551K6000BHBF
RES 1.6Kohm 1/2W 0.1% AXIAL

RES 1.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF551K6000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551K6000BHBF-ND
Through Hole Resistors 541-CMF551K6000BHBF-ND
1.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 63H2089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
63H2089
Resistor,metal Film,1.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 63H2089
Resistor,Metal Film,1.6KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.6KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6000BHBF 541-CMF551K6000BHBF-ND 63H2089
Product Name RES 1.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details