Vishay Intertechnology, Inc. RES 1.6K OHM 1/2W 0.1% AXIAL CMF551K6000BEEK

Description
RES 1.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1/2W 0.1% AXIAL - CMF551K6000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1/2W 0.1% AXIAL
CMF551K6000BEEK
RES 1.6K OHM 1/2W 0.1% AXIAL CMF551K6000BEEK
RES 1.6Kohm 1/2W 0.1% AXIAL

RES 1.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6000BEEK-ND
Through Hole Resistors CMF551K6000BEEK-ND
1.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.6K .1% T-9 Ek E3 Vishay - 67P9187 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.6K .1% T-9 Ek E3 Vishay
67P9187
Cmf-55 1.6K .1% T-9 Ek E3 Vishay 67P9187
CMF-55 1.6K .1% T-9 EK e3

CMF-55 1.6K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6000BEEK CMF551K6000BEEK-ND 67P9187
Product Name RES 1.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.6K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details