Vishay Intertechnology, Inc. RES 1.6K OHM 1/2W 0.1% AXIAL CMF551K6000BEBF

Description
RES 1.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1/2W 0.1% AXIAL - CMF551K6000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1/2W 0.1% AXIAL
CMF551K6000BEBF
RES 1.6K OHM 1/2W 0.1% AXIAL CMF551K6000BEBF
RES 1.6Kohm 1/2W 0.1% AXIAL

RES 1.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K6000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K6000BEBF-ND
Through Hole Resistors CMF551K6000BEBF-ND
1.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.6K .1% T-9 B14 Vishay - 67P9186 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.6K .1% T-9 B14 Vishay
67P9186
Cmf-55 1.6K .1% T-9 B14 Vishay 67P9186
CMF-55 1.6K .1% T-9 B14

CMF-55 1.6K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K6000BEBF CMF551K6000BEBF-ND 67P9186
Product Name RES 1.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.6K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers