Vishay Intertechnology, Inc. RES 1.58K OHM 1/2W 1% AXIAL CMF551K5800FKBF

Description
RES 1.58Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/2W 1% AXIAL - CMF551K5800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/2W 1% AXIAL
CMF551K5800FKBF
RES 1.58K OHM 1/2W 1% AXIAL CMF551K5800FKBF
RES 1.58Kohm 1/2W 1% AXIAL

RES 1.58Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5800FKBF-ND
Through Hole Resistors CMF551K5800FKBF-ND
1.58 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.58 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6268 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6268
Resistor,metal Film,15.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6268
Resistor,Metal Film,15.8KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,15.8KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5800FKBF CMF551K5800FKBF-ND 40C6268
Product Name RES 1.58K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,15.8Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details