Vishay Intertechnology, Inc. RES 1.58K OHM 1/2W 1% AXIAL CMF551K5800FHEB

Description
RES 1.58Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/2W 1% AXIAL - CMF551K5800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/2W 1% AXIAL
CMF551K5800FHEB
RES 1.58K OHM 1/2W 1% AXIAL CMF551K5800FHEB
RES 1.58Kohm 1/2W 1% AXIAL

RES 1.58Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.58KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.58KHFTR-ND
Through Hole Resistors CMF1.58KHFTR-ND
1.58 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.58 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.58KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.58KHFCT-ND
Through Hole Resistors CMF1.58KHFCT-ND
1.58 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.58 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K5800FHEB CMF1.58KHFTR-ND
Product Name RES 1.58K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details