Vishay Intertechnology, Inc. RES 1.58K OHM 1/2W 0.5% AXIAL CMF551K5800DHRE

Description
RES 1.58Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/2W 0.5% AXIAL - CMF551K5800DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/2W 0.5% AXIAL
CMF551K5800DHRE
RES 1.58K OHM 1/2W 0.5% AXIAL CMF551K5800DHRE
RES 1.58Kohm 1/2W 0.5% AXIAL

RES 1.58Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5800DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5800DHRE-ND
Through Hole Resistors CMF551K5800DHRE-ND
1.58 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.58 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.58Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C6263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.58Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C6263
Resistor,metal Film,1.58Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C6263
Resistor,Metal Film,1.58KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.58KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5800DHRE CMF551K5800DHRE-ND 40C6263
Product Name RES 1.58K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,1.58Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details