Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5800BHRE

Description
1.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5800BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5800BHRE-ND
Through Hole Resistors CMF551K5800BHRE-ND
1.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K5800BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K5800BHRE
Metal Film Resistors - CMF551K5800BHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 1.58K .1% T-2 R36 Vishay - 67P9178 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.58K .1% T-2 R36 Vishay
67P9178
Cmf-55 1.58K .1% T-2 R36 Vishay 67P9178
CMF-55 1.58K .1% T-2 R36

CMF-55 1.58K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5800BHRE-ND CMF551K5800BHRE 67P9178
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.58K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details