Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5800BHEB

Description
1.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5800BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5800BHEB-ND
Through Hole Resistors CMF551K5800BHEB-ND
1.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K5800BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K5800BHEB
Metal Film Resistors - CMF551K5800BHEB
Metal Film Resistors - Through Hole 1/4watt 1.578Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 1.578Kohms 0.1%

Supplier's Site
Cmf-55 1.58K .1% T-2 Eb E3 Vishay - 67P9177 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.58K .1% T-2 Eb E3 Vishay
67P9177
Cmf-55 1.58K .1% T-2 Eb E3 Vishay 67P9177
CMF-55 1.58K .1% T-2 EB e3

CMF-55 1.58K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5800BHEB-ND CMF551K5800BHEB 67P9177
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.58K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details