Vishay Intertechnology, Inc. RES 1.58K OHM 1/2W 0.1% AXIAL CMF551K5800BHEA

Description
RES 1.58Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/2W 0.1% AXIAL - CMF551K5800BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/2W 0.1% AXIAL
CMF551K5800BHEA
RES 1.58K OHM 1/2W 0.1% AXIAL CMF551K5800BHEA
RES 1.58Kohm 1/2W 0.1% AXIAL

RES 1.58Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5800BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5800BHEA-ND
Through Hole Resistors CMF551K5800BHEA-ND
1.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.58K .1% T-2 Ea E3 Vishay - 67P9176 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.58K .1% T-2 Ea E3 Vishay
67P9176
Cmf-55 1.58K .1% T-2 Ea E3 Vishay 67P9176
CMF-55 1.58K .1% T-2 EA e3

CMF-55 1.58K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5800BHEA CMF551K5800BHEA-ND 67P9176
Product Name RES 1.58K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.58K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers