Vishay Intertechnology, Inc. RES 1.58K OHM 1/2W 0.1% AXIAL CMF551K5800BHBF

Description
RES 1.58Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/2W 0.1% AXIAL - CMF551K5800BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/2W 0.1% AXIAL
CMF551K5800BHBF
RES 1.58K OHM 1/2W 0.1% AXIAL CMF551K5800BHBF
RES 1.58Kohm 1/2W 0.1% AXIAL

RES 1.58Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5800BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5800BHBF-ND
Through Hole Resistors CMF551K5800BHBF-ND
1.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6257
Resistor,metal Film,15.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6257
Resistor,Metal Film,15.8KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,15.8KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5800BHBF CMF551K5800BHBF-ND 40C6257
Product Name RES 1.58K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,15.8Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers