Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5600BHR6

Description
1.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5600BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5600BHR6-ND
Through Hole Resistors CMF551K5600BHR6-ND
1.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K5600BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K5600BHR6
Metal Film Resistors - CMF551K5600BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,15.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6248
Resistor,metal Film,15.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6248
Resistor,Metal Film,15.6KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,15.6KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5600BHR6-ND CMF551K5600BHR6 40C6248
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,15.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details