Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5600BHEB

Description
1.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5600BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5600BHEB-ND
Through Hole Resistors CMF551K5600BHEB-ND
1.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K5600BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K5600BHEB
Metal Film Resistors - CMF551K5600BHEB
Metal Film Resistors - Through Hole 1/4watt 1.56Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 1.56Kohms 0.1%

Supplier's Site
Cmf-55 1.56K .1% T-2 Eb E3 Vishay - 67P9171 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.56K .1% T-2 Eb E3 Vishay
67P9171
Cmf-55 1.56K .1% T-2 Eb E3 Vishay 67P9171
CMF-55 1.56K .1% T-2 EB e3

CMF-55 1.56K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5600BHEB-ND CMF551K5600BHEB 67P9171
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.56K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details