Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5440BEEK

Description
1.544 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.544 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5440BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5440BEEK-ND
Through Hole Resistors CMF551K5440BEEK-ND
1.544 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.544 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.544K OHM 1/2W 0.1% AXIAL - CMF551K5440BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.544K OHM 1/2W 0.1% AXIAL
CMF551K5440BEEK
RES 1.544K OHM 1/2W 0.1% AXIAL CMF551K5440BEEK
RES 1.544Kohm 1/2W 0.1% AXIAL

RES 1.544Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.544K .1% T-9 Ek E3 Vishay - 67P9169 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.544K .1% T-9 Ek E3 Vishay
67P9169
Cmf-55 1.544K .1% T-9 Ek E3 Vishay 67P9169
CMF-55 1.544K .1% T-9 EK e3

CMF-55 1.544K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5440BEEK-ND CMF551K5440BEEK 67P9169
Product Name Through Hole Resistors RES 1.544K OHM 1/2W 0.1% AXIAL Cmf-55 1.544K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details