Vishay Intertechnology, Inc. RES 1.54K OHM 1/2W 1% AXIAL CMF551K5400FKR6

Description
RES 1.54Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/2W 1% AXIAL - CMF551K5400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/2W 1% AXIAL
CMF551K5400FKR6
RES 1.54K OHM 1/2W 1% AXIAL CMF551K5400FKR6
RES 1.54Kohm 1/2W 1% AXIAL

RES 1.54Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5400FKR6-ND
Through Hole Resistors CMF551K5400FKR6-ND
1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6245 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6245
Resistor,metal Film,15.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6245
Resistor,Metal Film,15.4KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,15.4KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5400FKR6 CMF551K5400FKR6-ND 40C6245
Product Name RES 1.54K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,15.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers