Vishay Intertechnology, Inc. RES 1.54K OHM 1% 50PPM 1/2W CMF551K5400FHEB

Description
RES 1.54Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 1.54Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1% 50PPM 1/2W - CMF551K5400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1% 50PPM 1/2W
CMF551K5400FHEB
RES 1.54K OHM 1% 50PPM 1/2W CMF551K5400FHEB
RES 1.54Kohm 1% 50PPM 1/2W

RES 1.54Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF1.54KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.54KHFTR-ND
Through Hole Resistors CMF1.54KHFTR-ND
1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.54KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.54KHFCT-ND
Through Hole Resistors CMF1.54KHFCT-ND
1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.54K 1% T-2 Eb E3 Vishay - 67P9157 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.54K 1% T-2 Eb E3 Vishay
67P9157
Cmf-55 1.54K 1% T-2 Eb E3 Vishay 67P9157
CMF-55 1.54K 1% T-2 EB e3

CMF-55 1.54K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5400FHEB CMF1.54KHFTR-ND 67P9157
Product Name RES 1.54K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 1.54K 1% T-2 Eb E3 Vishay
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details