Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5400DHBF

Description
1.54 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.54 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5400DHBF-ND
Through Hole Resistors CMF551K5400DHBF-ND
1.54 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K5400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K5400DHBF
Metal Film Resistors - CMF551K5400DHBF
Metal Film Resistors - Through Hole 1.54Kohm .5% 50PPM 1/4W

Metal Film Resistors - Through Hole 1.54Kohm .5% 50PPM 1/4W

Supplier's Site
Resistor,metal Film,1.54Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C6242 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.54Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C6242
Resistor,metal Film,1.54Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C6242
Resistor,Metal Film,1.54KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.54KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5400DHBF-ND CMF551K5400DHBF 40C6242
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.54Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details