Vishay Intertechnology, Inc. RES 1.54K OHM 1/2W 0.1% AXIAL CMF551K5400BEEA

Description
RES 1.54Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/2W 0.1% AXIAL - CMF551K5400BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/2W 0.1% AXIAL
CMF551K5400BEEA
RES 1.54K OHM 1/2W 0.1% AXIAL CMF551K5400BEEA
RES 1.54Kohm 1/2W 0.1% AXIAL

RES 1.54Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5400BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5400BEEA-ND
Through Hole Resistors CMF551K5400BEEA-ND
1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K5400BEEA CMF551K5400BEEA-ND
Product Name RES 1.54K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details