Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5200BHRE

Description
1.52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5200BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5200BHRE-ND
Through Hole Resistors CMF551K5200BHRE-ND
1.52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.52K OHM 1/2W 0.1% AXIAL - CMF551K5200BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.52K OHM 1/2W 0.1% AXIAL
CMF551K5200BHRE
RES 1.52K OHM 1/2W 0.1% AXIAL CMF551K5200BHRE
RES 1.52Kohm 1/2W 0.1% AXIAL

RES 1.52Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.52K .1% T-2 R36 Vishay - 67P9146 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.52K .1% T-2 R36 Vishay
67P9146
Cmf-55 1.52K .1% T-2 R36 Vishay 67P9146
CMF-55 1.52K .1% T-2 R36

CMF-55 1.52K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5200BHRE-ND CMF551K5200BHRE 67P9146
Product Name Through Hole Resistors RES 1.52K OHM 1/2W 0.1% AXIAL Cmf-55 1.52K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers