Vishay Intertechnology, Inc. RES 1.52K OHM 1/2W 0.1% AXIAL CMF551K5200BHR6

Description
RES 1.52Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.52Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.52K OHM 1/2W 0.1% AXIAL - CMF551K5200BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.52K OHM 1/2W 0.1% AXIAL
CMF551K5200BHR6
RES 1.52K OHM 1/2W 0.1% AXIAL CMF551K5200BHR6
RES 1.52Kohm 1/2W 0.1% AXIAL

RES 1.52Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5200BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5200BHR6-ND
Through Hole Resistors CMF551K5200BHR6-ND
1.52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6223 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6223
Resistor,metal Film,15.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6223
Resistor,Metal Film,15.2KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,15.2KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5200BHR6 CMF551K5200BHR6-ND 40C6223
Product Name RES 1.52K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,15.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1520 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details