Vishay Intertechnology, Inc. RES 1.52K OHM 1/2W 0.1% AXIAL CMF551K5200BEEB

Description
RES 1.52Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.52Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.52K OHM 1/2W 0.1% AXIAL - CMF551K5200BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.52K OHM 1/2W 0.1% AXIAL
CMF551K5200BEEB
RES 1.52K OHM 1/2W 0.1% AXIAL CMF551K5200BEEB
RES 1.52Kohm 1/2W 0.1% AXIAL

RES 1.52Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5200BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5200BEEB-ND
Through Hole Resistors CMF551K5200BEEB-ND
1.52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.52K .1% T-9 Eb E3 Vishay - 67P9143 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.52K .1% T-9 Eb E3 Vishay
67P9143
Cmf-55 1.52K .1% T-9 Eb E3 Vishay 67P9143
CMF-55 1.52K .1% T-9 EB e3

CMF-55 1.52K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5200BEEB CMF551K5200BEEB-ND 67P9143
Product Name RES 1.52K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.52K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1520 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details