Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5200BEEA

Description
1.52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5200BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5200BEEA-ND
Through Hole Resistors CMF551K5200BEEA-ND
1.52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K5200BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K5200BEEA
Metal Film Resistors - CMF551K5200BEEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 1.52K .1% T-9 Ea E3 Vishay - 67P9142 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.52K .1% T-9 Ea E3 Vishay
67P9142
Cmf-55 1.52K .1% T-9 Ea E3 Vishay 67P9142
CMF-55 1.52K .1% T-9 EA e3

CMF-55 1.52K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5200BEEA-ND CMF551K5200BEEA 67P9142
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.52K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers