Vishay Precision Group Metal Film Resistors - CMF551K5000JKKA

Description
Metal Film Resistors - Through Hole CMF-55 1.5K 5% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 1.5K 5% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K5000JKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K5000JKKA
Metal Film Resistors - CMF551K5000JKKA
Metal Film Resistors - Through Hole CMF-55 1.5K 5% T-1 K36

Metal Film Resistors - Through Hole CMF-55 1.5K 5% T-1 K36

Supplier's Site
Cmf-55 1.5K 5% T-1 K36 Vishay - 67P9140 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5K 5% T-1 K36 Vishay
67P9140
Cmf-55 1.5K 5% T-1 K36 Vishay 67P9140
CMF-55 1.5K 5% T-1 K36

CMF-55 1.5K 5% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF551K5000JKKA 67P9140
Product Name Metal Film Resistors - Cmf-55 1.5K 5% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details