Vishay Intertechnology, Inc. Through Hole Resistors CMF551K5000JKEK

Description
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551K5000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5000JKEK-ND
Through Hole Resistors CMF551K5000JKEK-ND
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551K5000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K5000JKEK
Metal Film Resistors - CMF551K5000JKEK
Metal Film Resistors - Through Hole CMF-55 1.5K 5% T-1 EK e3

Metal Film Resistors - Through Hole CMF-55 1.5K 5% T-1 EK e3

Supplier's Site
Cmf-55 1.5K 5% T-1 Ek E3 Vishay - 67P9139 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5K 5% T-1 Ek E3 Vishay
67P9139
Cmf-55 1.5K 5% T-1 Ek E3 Vishay 67P9139
CMF-55 1.5K 5% T-1 EK e3

CMF-55 1.5K 5% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5000JKEK-ND CMF551K5000JKEK 67P9139
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1.5K 5% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details