Vishay Intertechnology, Inc. Metal Film Resistors - CMF551K5000JKEB

Description
Metal Film Resistors - Through Hole CMF-55 1.5K 5% T-1 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 1.5K 5% T-1 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551K5000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551K5000JKEB
Metal Film Resistors - CMF551K5000JKEB
Metal Film Resistors - Through Hole CMF-55 1.5K 5% T-1 EB e3

Metal Film Resistors - Through Hole CMF-55 1.5K 5% T-1 EB e3

Supplier's Site
Through Hole Resistors - CMF551K5000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5000JKEB-ND
Through Hole Resistors CMF551K5000JKEB-ND
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.5K 5% T-1 Eb E3 Vishay - 67P9138 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5K 5% T-1 Eb E3 Vishay
67P9138
Cmf-55 1.5K 5% T-1 Eb E3 Vishay 67P9138
CMF-55 1.5K 5% T-1 EB e3

CMF-55 1.5K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5000JKEB CMF551K5000JKEB-ND 67P9138
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.5K 5% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details