Vishay Intertechnology, Inc. RES 1.5K OHM 1/2W 5% AXIAL CMF551K5000JKEA

Description
RES 1.5Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/2W 5% AXIAL - CMF551K5000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W 5% AXIAL
CMF551K5000JKEA
RES 1.5K OHM 1/2W 5% AXIAL CMF551K5000JKEA
RES 1.5Kohm 1/2W 5% AXIAL

RES 1.5Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K5000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K5000JKEA-ND
Through Hole Resistors CMF551K5000JKEA-ND
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.5K 5% T-1 Ea E3 Vishay - 67P9137 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5K 5% T-1 Ea E3 Vishay
67P9137
Cmf-55 1.5K 5% T-1 Ea E3 Vishay 67P9137
CMF-55 1.5K 5% T-1 EA e3

CMF-55 1.5K 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K5000JKEA CMF551K5000JKEA-ND 67P9137
Product Name RES 1.5K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 1.5K 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details